The TL3474AIN is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision op-amp is part of the TL347x family known for their low offset voltage, high input impedance, and wide bandwidth, making them an excellent choice for a variety of applications including data acquisition, process control, and instrumentation.
Key Features:
- High Slew Rate: The TL3474AIN offers a high slew rate, which makes it ideal for fast-operating amplification circuits, ensuring rapid response times in high-speed signal processing applications.
- Low Input Offset Voltage: With a low input offset voltage, this op-amp provides accurate amplification with minimal error, which is critical in precision applications.
- Wide Bandwidth: The device features a wide bandwidth that allows it to handle a broad range of frequencies, making it versatile for both audio and high-frequency signal applications.
- High Input Impedance: A high input impedance reduces the loading effect on the input signal source, preserving signal integrity and making it suitable for interfacing with high-impedance sources.
Applications:
The TL3474AIN is commonly used in a variety of electronic circuits and systems, including:
- Active Filters
- Sample and Hold Circuits
- Audio Processing
- Analog to Digital Converters (ADCs)
- Digital to Analog Converters (DACs)
- Signal Conditioning
Product Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
±4.5V to ±18V |
| Input Offset Voltage |
Typically 3mV |
| Slew Rate |
13 V/μs |
| Bandwidth |
3 MHz |
| Package Type |
DIP-14 |
Overall, the TL3474AIN by Texas Instruments is a robust and reliable choice for designers and engineers who require a high-quality operational amplifier for their sophisticated electronic designs.