EN
  • EN
  • DE

TLC7524C

Part No TLC7524C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269192-TLC7524C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7524C CAD Model

Description

Texas Instruments TLC7524C Digital-to-Analog Converter

The TLC7524C is a precision digital-to-analog converter (DAC) produced by Texas Instruments, designed to meet the demanding requirements of industrial and high-end consumer electronics. This 8-bit DAC features a versatile interface that is compatible with a wide range of microprocessors and digital systems, making it a popular choice for applications requiring a reliable and efficient conversion from digital data to an analog signal.

Key Features:

  • Resolution: 8-bit parallel data input for high-speed conversion.
  • Settling Time: Fast settling time of typically 100 ns, ensuring quick response in dynamic systems.
  • Output: The output is a buffered voltage that can drive a 10kΩ load to ground or a 2kΩ load to VDD.
  • Reference Voltage: Wide range of reference voltages can be used, making the device adaptable to various applications.
  • Power Supply: Single 5V power supply operation for ease of use in standard digital systems.
  • Low Power Consumption: Ideal for battery-operated and portable applications due to its low power design.
  • Package Options: Available in a variety of package types, including PDIP, SOIC, and PLCC, to fit diverse mounting requirements.

Applications:

The TLC7524C is suitable for a multitude of applications, such as:

  • Digital gain and offset adjustment
  • Motor control
  • Process control systems
  • Data acquisition systems
  • Waveform generation
  • Portable instruments

Quality and Reliability:

As with all Texas Instruments products, the TLC7524C is designed with a commitment to quality and reliability. The device undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This commitment to quality makes the TLC7524C a reliable choice for critical applications where precision and durability are paramount.

You May Also Be Interested in

Intel
Lowest to $50.4238
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6881 $51.0739
46+ $2.2056 $101.4576
71+ $2.1367 $151.7057
97+ $2.0677 $200.5669
126+ $1.9988 $251.8488
168+ $1.7920 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess