EN
  • EN
  • DE

TPS79333DBVR

Part No TPS79333DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.18V @ 200mA
Output Current 200mA
Operating Supply Current 220μA
PSRR 70dB to 43dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.102V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 034831-TPS79333DBVR
Family Name TPS79333
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, RF Communications, Audio, Communications & Networking, Wireless, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS79333DBVR CAD Model

Description

Product Overview: TPS79333DBVR from Texas Instruments

The TPS79333DBVR is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This regulator offers a fixed output voltage of 3.3V, making it an ideal component for powering sensitive analog and RF circuitry in a variety of electronic applications.

With an impressive low dropout voltage and low quiescent current, the TPS79333DBVR is optimized for battery-powered and low-power operations. The device is capable of delivering a continuous current of up to 200mA, which is suitable for small-scale integrated circuits and microcontrollers that require a steady and reliable power supply.

One of the key features of this LDO regulator is its high power supply rejection ratio (PSRR), which ensures that fluctuations in the input voltage do not affect the stability of the output voltage. This makes the TPS79333DBVR particularly valuable in environments where input voltage noise can be a problem, such as in precision measurement equipment or audio applications.

The TPS79333DBVR comes in a compact SOT-23-5 package, which is excellent for space-constrained applications. It also includes thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the device. These protective measures help to prevent damage to the regulator and the connected components in case of abnormal operating conditions.

Texas Instruments has designed the TPS79333DBVR with a fast start-up time, which is essential for applications that require quick power sequencing. Additionally, the regulator supports stable operation with ultra-low equivalent series resistance (ESR) capacitors, allowing for flexibility in design and reducing the overall bill of materials.

In summary, the TPS79333DBVR LDO voltage regulator from Texas Instruments is a versatile and robust solution for applications requiring a stable 3.3V power supply. Its low dropout voltage, high PSRR, and comprehensive protection features make it a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2421 $50.8410
505+ $0.1987 $100.3435
780+ $0.1925 $150.1500
1,075+ $0.1863 $200.2725
1,390+ $0.1800 $250.2000
1,860+ $0.1614 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,970 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess