EN
  • EN
  • DE

TUSB2140BN

Part No TUSB2140BN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB 4-PORT HUB 40-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol USB 1.1
Number of Drivers/Receivers 1/1
Receiver Hysteresis 700mV
Supply Voltage - Operating 3 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 056067-TUSB2140BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2140BN CAD Model

Description

Overview of Texas Instruments TUSB2140BN

The Texas Instruments TUSB2140BN is a cutting-edge USB 2.0 high-speed hub controller designed to bridge USB devices to a USB host. It is a versatile and efficient solution for expanding USB capabilities in various electronic systems. The TUSB2140BN is equipped with four downstream ports, enabling multiple devices to connect simultaneously while maintaining a high data transfer rate.

Key Features

  • High-Speed Interface: With support for USB 2.0 high-speed (480 Mbps), the TUSB2140BN ensures rapid data transfer between connected devices and the host system.
  • Multi-Port Connectivity: The device features four downstream ports, providing ample connectivity options for peripherals such as keyboards, mice, storage devices, and more.
  • Backward Compatibility: It is backward compatible with USB 1.1 legacy devices, ensuring a broad range of device support and seamless integration into existing systems.
  • Integrated Physical Layer Transceivers: Each port is equipped with its own transceiver, which helps to maintain signal integrity and reliable communication across all connections.
  • Overcurrent Protection: The TUSB2140BN provides overcurrent protection for each downstream port, safeguarding connected devices from potential electrical damage.
  • Power Management: Advanced power management features are included to optimize power usage and support both self-powered and bus-powered configurations.

Applications

The TUSB2140BN is ideal for a wide range of applications where USB connectivity expansion is required. It can be used in:

  • Desktop and laptop computers
  • Consumer electronics such as TVs and gaming consoles
  • Industrial control systems
  • Networking equipment
  • Portable device docks and hubs

Technical Specifications

The TUSB2140BN operates over a broad temperature range and comes in a compact package, suitable for space-constrained applications. It supports both individual and ganged power switching and overcurrent reporting, which allows for customized power management and device protection strategies.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TUSB2140BN is the go-to choice for developers looking to enhance their systems with additional USB ports without compromising on performance or reliability. Its advanced capabilities make it a powerful component for any USB expansion project.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess