EN
  • EN
  • DE

TPS75701KC

Part No TPS75701KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Output Current 3A
Operating Supply Current 200μA
PSRR 62dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5 V
Voltage - Dropout (Typical) 0.15V @ 3A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 034716-TPS75701KC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75701KC CAD Model

Description

Product Overview: TPS75701KC from Texas Instruments

The TPS75701KC from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator that offers an exceptional balance between performance and flexibility, making it an ideal choice for a variety of demanding applications. This device is designed to deliver a fixed output voltage with high accuracy while maintaining stability and reliability even under varying load and input voltage conditions.

Key Features

  • Output Voltage: The TPS75701KC provides a fixed output voltage, ensuring a stable and precise supply for sensitive electronic components.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this regulator can power a wide range of high-current applications.
  • Low Dropout Voltage: The low dropout characteristic enables efficient operation even when the input voltage is very close to the output voltage, which is particularly useful for battery-powered devices.
  • Fast Transient Response: The device's excellent transient response helps to maintain a steady output voltage despite rapid changes in load, making it suitable for applications with dynamic power requirements.
  • Thermal Protection: Integrated thermal protection automatically shuts down the regulator to prevent damage from overheating, enhancing the product's reliability and longevity.
  • Adjustable Output: An external resistor divider allows for fine-tuning of the output voltage, providing additional flexibility for specific design requirements.

Applications

The TPS75701KC is versatile enough to be used in a wide array of applications including, but not limited to, DSP and microcontroller power supplies, FPGA and ASIC power supplies, and portable and battery-powered equipment. Its robust design also makes it suitable for industrial and automotive applications where stable voltage is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS75701KC is no exception. This LDO voltage regulator is designed to meet the stringent requirements of various industries, ensuring reliable performance in the most challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6330 $58.5320
9+ $12.0066 $108.0594
13+ $11.6314 $151.2082
18+ $11.2562 $202.6116
23+ $10.8810 $250.2630
31+ $9.7554 $302.4174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess