EN
  • EN
  • DE

TPS53317ARGBR

Part No TPS53317ARGBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Converter, DDR Voltage Regulator IC 1 Output 20-VQFN (3.5x4)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4)
Family Name TPS53317
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900785-TPS53317ARGBR
Ultra Librarian 3D Model Ultra Librarian TPS53317ARGBR CAD Model

Description

The TPS53317ARGBR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable manufacturer Texas Instruments. This advanced power solution is designed to meet the rigorous power demands of today's high-performance computing and telecommunication applications.

Featuring an integrated main switch and synchronous rectifier for improved efficiency, the TPS53317ARGBR provides a compact and efficient power management solution. The device is capable of delivering a continuous output current of up to 8A, with an output voltage range that is adjustable from 0.76V to 5.5V, which makes it highly versatile for various applications.

One of the key features of the TPS53317ARGBR is its D-CAP2 mode control, which provides a very fast transient response, reducing the need for large external output capacitance and thus saving board space and cost. This feature, along with its high efficiency across a wide load range, makes it an excellent choice for powering DDR memory, CPU/GPU, ASICs, and other system peripherals.

The device also includes a host of protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions. The TPS53317ARGBR also supports pre-biased startup, which prevents glitching and stress on the processor when power is applied.

With its small footprint, the TPS53317ARGBR comes in a 16-pin VQFN (R-PVQFN-N16) package, which is not only space-saving but also offers excellent thermal performance. The operating temperature range of -40°C to 85°C allows for use in environments with varying thermal conditions.

Overall, the TPS53317ARGBR from Texas Instruments is a robust and efficient solution for modern electronic devices requiring stable and reliable power delivery. Its performance and feature set make it an ideal choice for designers looking to optimize their power management systems in both space-constrained and power-intensive applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8073 $52.4745
135+ $0.7563 $102.1005
210+ $0.7307 $153.4470
295+ $0.6796 $200.4820
385+ $0.6541 $251.8285
480+ $0.6285 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,410 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess