CD74AC08M96G4: Quad 2-Input AND Gate IC from Texas Instruments
The CD74AC08M96G4 is a high-performance CMOS AND Gate integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital logic operations. This quad 2-input AND gate IC is designed to operate at exceptionally high speeds while maintaining the low power consumption characteristic of CMOS integrated circuits.
Featuring four independent 2-input AND gates in a single package, the CD74AC08M96G4 is capable of handling a wide range of logic operations where a logical "AND" function is required. Each gate performs the Boolean function Y = A • B or Y = (A\(+\)B)\(^'\) in positive logic, where Y is the output and A and B are the inputs.
Key Specifications:
- Logic Type: Quad 2-Input AND Gate
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C, making it suitable for a wide range of environmental conditions.
- Supply Voltage Range: 2V to 6V, providing flexible power requirements for various applications.
- IC Output Type: Standard, ensuring compatibility with most logic families.
- Propagation Delay Time: Fast propagation delay, ensuring quick response times in critical applications.
The CD74AC08M96G4 is designed for use in a variety of applications including logic gates, computing devices, data processing, and other systems requiring high-speed logic operations. Its robust design ensures that it can operate effectively under a broad spectrum of conditions, making it a versatile choice for designers and engineers.
Texas Instruments' commitment to quality means that the CD74AC08M96G4 is manufactured to the highest standards, ensuring reliable performance and a long operational lifespan. With its industry-standard SOIC-14 packaging, the IC is easy to integrate into existing and new designs alike.
In summary, the CD74AC08M96G4 from Texas Instruments is an essential component for anyone in need of a high-speed, low-power quad 2-input AND gate. Its combination of performance, reliability, and versatility makes it a go-to choice for digital logic solutions.