EN
  • EN
  • DE

PTH05060WAS

Part No PTH05060WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05060W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 10-SMD Module
Size 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 1240595-PTH05060WAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05060W
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05060WAS CAD Model

Description

Product Overview: PTH05060WAS from Texas Instruments

The PTH05060WAS is a high-performance, non-isolated module from Texas Instruments, designed to meet a wide range of power requirements for modern electronic devices. This module is part of the PTH series, which is renowned for its reliability and efficiency in power management solutions.

Key Features

  • Wide Input Voltage Range: The PTH05060WAS operates on an input voltage range of 4.5V to 5.5V, making it versatile for various applications.
  • Adjustable Output Voltage: This module provides an adjustable output voltage from 0.8V to 3.6V, allowing for customization to meet specific circuit requirements.
  • High Efficiency: With an efficiency of up to 90%, the PTH05060WAS ensures minimal power loss, making it an energy-efficient choice for your power supply needs.
  • Output Current: It can deliver up to 6A of output current, suitable for high-power applications.
  • Thermal Protection: The built-in over-temperature protection feature safeguards the module against excessive heat, enhancing its reliability and lifespan.
  • Overcurrent Protection: The PTH05060WAS is equipped with overcurrent protection to prevent damage from unexpected surges in demand.
  • Small Footprint: The compact size of the module (12.7mm x 9mm x 2.8mm) allows for easy integration into space-constrained designs.

Applications

Texas Instruments' PTH05060WAS is ideal for a variety of applications, including but not limited to telecommunications equipment, distributed power architectures, networking equipment, and server/storage systems. Its robust design and flexible features make it a go-to power solution for engineers and designers looking to enhance their systems' performance with a reliable power module.

Quality and Support

As with all Texas Instruments products, the PTH05060WAS is manufactured to the highest quality standards. Customers can expect comprehensive technical support and resources, including datasheets, design tools, and application notes to facilitate the integration of this power module into their projects.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4588 $52.9176
5+ $21.7098 $108.5490
8+ $21.0313 $168.2504
10+ $20.3529 $203.5290
13+ $19.6745 $255.7685
18+ $17.6392 $317.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess