EN
  • EN
  • DE

MAX2602ESA+

Part No MAX2602ESA+
Manufacturer Maxim Integrated
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Maxim Integrated
Package Tube
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1GHz
Noise Figure (dB Typ @ f) 3.3dB @ 836MHz
Gain 11.6dB
Power - Max 6.4W
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 250mA, 3V
Current - Collector (Ic) (Max) 1.2A
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX2602
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1215498-MAX2602ESA+
Ultra Librarian 3D Model Ultra Librarian MAX2602ESA+ CAD Model

Description

Maxim Integrated's MAX2602ESA+ RF Power Transistor

The MAX2602ESA+ from Maxim Integrated is a high-performance, silicon RF power transistor designed to deliver exceptional functionality for a wide range of applications. This compact and efficient device is housed in an 8-pin NSOIC package, making it suitable for space-constrained designs where high-quality RF power amplification is required.

Key Features

  • Frequency Range: The MAX2602ESA+ operates within a frequency range of 45MHz to 500MHz, providing versatile use across various communication bands.
  • Output Power: It boasts an impressive output power level of up to +14.5dBm, ensuring strong signal transmission capabilities.
  • High Linearity: The device offers high linearity, which minimizes distortion and allows for the transmission of high-quality signals.
  • Low Voltage Operation: With an operating voltage range from 2.7V to 5.5V, the MAX2602ESA+ is suitable for battery-powered devices and low-voltage applications.
  • Integrated Biasing: The transistor includes an integrated biasing network, which simplifies the design process and reduces external component count.
  • Power Efficiency: Maxim Integrated has optimized the MAX2602ESA+ for power efficiency, reducing the power consumption of the overall system.

Applications

The MAX2602ESA+ is ideal for a range of applications that require reliable RF power amplification, including:

  • Portable radios
  • Wireless data modules
  • General-purpose RF amplification
  • RFID readers
  • ISM band applications

Design Advantages

Engineers and designers can take advantage of the MAX2602ESA+'s small form factor and integrated features to create more efficient and compact designs. Its low-voltage operation and power efficiency make it an excellent choice for portable and battery-operated devices where power conservation is critical. Additionally, the device's broad frequency range and high output power level ensure that it can accommodate a variety of communication protocols and signal types.

With Maxim Integrated's reputation for quality and performance, the MAX2602ESA+ RF Power Transistor stands out as a reliable and versatile component for any RF power amplification needs.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,026 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess