EN
  • EN
  • DE

ML6415CS

Part No ML6415CS
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Butterworth Low Pass
Frequency - Cutoff or Center 7.1MHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 177 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 232268-ML6415CS
Ultra Librarian 3D Model Ultra Librarian ML6415CS CAD Model

Description

The 232268-ML6415CS is an active filter integrated circuit designed for interface applications.

  • Function: active filter
  • Filter Type: Butterworth low pass filter
  • Filter Order: 4th order
  • Frequency Cutoff/Center: 7.1MHz
  • Package: 8-SOIC
  • Width: 3.90mm
  • Mounting Type: surface mount
  • Manufacturer: Fairchild/ON Semiconductor
  • Packaging: bulk
  • Pieces per Standard Package: 177
  • ECCN: EAR99
  • REACH Status: vendor undefined

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
Need more? Email Us
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess