EN
  • EN
  • DE

MAX13087ECSA+T

Part No MAX13087ECSA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100 mV
Data Rate 16Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX13087
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074866-MAX13087ECSA+T
Ultra Librarian 3D Model Ultra Librarian MAX13087ECSA+T CAD Model

Description

Maxim Integrated MAX13087ECSA+T RS-422/RS-485 Interface IC

The MAX13087ECSA+T is a robust RS-422/RS-485 transceiver module from Maxim Integrated, designed to facilitate reliable communication in industrial environments. This transceiver is a part of Maxim's family of devices that provide the necessary hardware interface for balanced communication protocols, such as RS-422 and RS-485, which are widely used in networked control systems and data acquisition applications.

This particular model, the MAX13087ECSA+T, comes in a space-saving 8-pin SOIC package and is available in tape and reel form, making it suitable for automated assembly processes. It is designed to operate over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh conditions.

Key Features:

  • Half-Duplex Communication: The device supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires, which helps in reducing the complexity and cost of the wiring.
  • High Data Rates: With the ability to support data rates up to 16Mbps, the MAX13087ECSA+T is well-suited for high-speed data transfer applications.
  • Extended ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV, using the Human Body Model (HBM), which makes it robust against the static electricity that is common in industrial environments.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled, thus preventing false signals in the absence of data transmission.
  • Low Power Shutdown: A low-power shutdown mode helps to conserve power when the transceiver is not in use, which is particularly beneficial for battery-powered devices.
  • Thermal Shutdown Protection: The device is also equipped with thermal shutdown protection, which prevents damage from overheating.

The MAX13087ECSA+T is an ideal choice for designers looking for a reliable and high-performance RS-422/RS-485 transceiver. It is commonly used in industrial control systems, factory automation, HVAC systems, and networked security systems, among other applications. With Maxim Integrated's reputation for quality, this transceiver is a dependable component for any communication system requiring robust data transmission capabilities.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess