EN
  • EN
  • DE

ATA6566-GAQW1

Part No ATA6566-GAQW1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CAN 8-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATA6566
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862259-ATA6566-GAQW1
Ultra Librarian 3D Model Ultra Librarian ATA6566-GAQW1 CAD Model

Description

Microchip Technology's ATA6566-GAQW1 CAN Transceiver

The ATA6566-GAQW1 is a high-performance CAN (Controller Area Network) transceiver produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus, suitable for automotive and industrial applications that require high-speed data communication with low-power consumption.

Featuring compatibility with the ISO 11898-2 and ISO 11898-5 standards, the ATA6566-GAQW1 transceiver is capable of operating in both standard CAN and CAN FD (Flexible Data-rate) modes, supporting data rates up to 5 Mbps. The device is designed to withstand the harsh conditions of automotive environments, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

One of the key attributes of the ATA6566-GAQW1 is its low-power operation. It includes a power-saving standby mode with remote wake-up capability, making it an ideal choice for applications that require energy efficiency. Additionally, the transceiver is equipped with features such as a battery supply pin for direct connection to the battery for permanent CAN bus supervision, a transmitter data (TXD) dominant time-out function to prevent bus line lock-up, and a differential receiver with wide common-mode range for improved noise immunity.

The robust design of the ATA6566-GAQW1 ensures reliable communication in the presence of high electromagnetic interferences (EMI), which is crucial for applications in the automotive sector where electrical noise is a common challenge. Moreover, it is designed to handle the high transient voltages that are typical in automotive powertrains and industrial control systems.

Microchip's ATA6566-GAQW1 is available in a small QFN package, which is suitable for space-constrained applications. With its advanced features and reliable performance, this transceiver is an excellent choice for designers looking to implement a high-speed, robust CAN network in their automotive or industrial products.

For more detailed specifications and application support, engineers and product designers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4855 $51.9925
85+ $1.2189 $103.6065
130+ $1.1808 $153.5040
180+ $1.1427 $205.6860
230+ $1.1046 $254.0580
305+ $0.9903 $302.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess