EN
  • EN
  • DE

MAX30458EUE

Part No MAX30458EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702852-MAX30458EUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX30458EUE CAD Model

Description

Maxim Integrated's MAX30458EUE is a state-of-the-art, high-precision, low-power Real-Time Clock (RTC) module, designed to provide accurate timekeeping with minimal power consumption. This makes it an ideal solution for a wide range of applications including portable devices, industrial systems, health and fitness wearables, and IoT devices where maintaining accurate time is crucial.

Key Features

  • High Accuracy: The MAX30458EUE offers exceptional timekeeping accuracy, which is vital for applications where precise timing is essential.
  • Low Power Consumption: With its low power requirements, this RTC module helps to extend the battery life of portable and wearable devices.
  • Integrated Crystal: This module includes an integrated crystal that simplifies the design and reduces the bill of materials for product development.
  • Automatic Backup Switching: The device features automatic backup switching to an external energy source, ensuring timekeeping continues uninterrupted during power loss.
  • I2C Interface: The MAX30458EUE is equipped with an I2C interface for easy integration into most microcontroller-based systems.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the MAX30458EUE RTC module allows it to be used in various applications, including:

  • Smart meters
  • Telematics
  • Handheld devices
  • Industrial control systems
  • Medical monitoring equipment
  • IoT devices

Technical Specifications

The MAX30458EUE operates at a voltage range of 1.8V to 5.5V, making it versatile for different power environments. It comes in a compact TSSOP-16 package, which is beneficial for space-constrained applications.

Conclusion

Maxim Integrated's MAX30458EUE RTC module offers a perfect blend of accuracy, power efficiency, and ease of integration for all types of electronic devices where time is of the essence. With its robust set of features, it stands out as a reliable choice for designers looking to enhance their products with accurate timekeeping capabilities.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess