The MAX309MJE is a state-of-the-art analog multiplexer from Maxim Integrated, designed to offer exceptional precision and performance for a wide range of applications. This device is a single-ended 8-channel multiplexer (mux) that delivers high-speed switching between analog signals with minimal cross-talk and signal distortion.
Key Features
- High Precision: The MAX309MJE provides accurate and repeatable signal routing, which is crucial for precision-sensitive applications.
- Low On-Resistance: This mux features a low on-resistance of 100 ohms max, which minimizes signal loss and maintains signal integrity.
- Single +5V to +30V or Dual ±4.5V to ±20V Supply: The versatile power supply options make it suitable for various operating environments and system requirements.
- Low Leakage Current: The MAX309MJE ensures minimal leakage, which is essential for maintaining the accuracy of the analog signal.
- Low Power Consumption: With its design focused on efficiency, this mux helps to reduce power consumption in electronic systems.
Applications
The MAX309MJE is ideal for use in a variety of applications where precision and reliability are paramount. These include:
- Data acquisition systems
- Test equipment
- Communication systems
- Medical equipment
- Audio and video switching
Product Specifications
| Parameter |
Value |
| Channels |
8 |
| On-Resistance (Max) |
100 ohms |
| Supply Voltage Range |
+5V to +30V, ±4.5V to ±20V |
| Leakage Current |
Low |
| Package Type |
16-Pin CERDIP |
With its robust design and comprehensive features, the MAX309MJE from Maxim Integrated is an excellent choice for engineers looking to implement a reliable and high-performance analog multiplexer in their designs.