EN
  • EN
  • DE

MAX3203EETT+

Part No MAX3203EETT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703007-MAX3203EETT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3203EETT+ CAD Model

Description

Maxim Integrated MAX3203EETT+ Product Overview

The MAX3203EETT+ is a cutting-edge, low-capacitance, 8-channel ESD (Electrostatic Discharge) protection device from Maxim Integrated, designed to safeguard high-speed data lines from damaging ESD without compromising signal integrity. This compact and efficient solution is ideal for protecting sensitive components in a variety of applications, including USB interfaces, video lines, and other high-speed data ports.

Key Features

  • Low Capacitance: The MAX3203EETT+ features ultra-low capacitance (0.6pF typical) per I/O, which is crucial for maintaining signal integrity in high-speed data applications.
  • High-Speed Data Line Protection: With ESD protection up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as per IEC 61000-4-2, this device ensures robust protection for your data lines.
  • Multi-Channel Protection: The device integrates protection for eight I/O lines, making it an efficient choice for systems with multiple high-speed data channels.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX3203EETT+ helps in reducing the overall power consumption of the systems it is integrated into.
  • Small Footprint: Housed in a small TDFN package, it occupies minimal board space, which is essential for compact electronic designs.

Applications

The MAX3203EETT+ is versatile and can be used in a broad range of applications. Its primary use is to protect high-speed data lines such as:

  • USB 2.0 and 3.0 Ports
  • Video Interfaces including HDMI, DVI, and DisplayPort
  • Serial ATA (SATA) Ports
  • LVDS Interfaces
  • Gigabit Ethernet Ports
  • Other High-Speed Data Communication Ports

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3203EETT+ is no exception. It is manufactured to high standards to ensure reliability and durability in the field. Whether you are designing consumer electronics, communication devices, or industrial equipment, the MAX3203EETT+ offers a reliable solution for safeguarding your high-speed data interfaces against the risks of ESD events.

With its combination of high-performance ESD protection, low capacitance, and small package size, the MAX3203EETT+ from Maxim Integrated is an excellent choice for designers looking to enhance the resilience of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8716 $65.5060
80+ $1.5357 $122.8560
120+ $1.4878 $178.5360
165+ $1.4397 $237.5505
210+ $1.3918 $292.2780
280+ $1.2478 $349.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess