EN
  • EN
  • DE

MAX3221EEA+T

Part No MAX3221EEA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703020-MAX3221EEA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221EEA+T CAD Model

Description

Product Overview: MAX3221EEA+T from Maxim Integrated

The MAX3221EEA+T is a highly integrated serial communication component designed by Maxim Integrated, renowned for its innovation in the analog and mixed-signal engineering sphere. This device is a single transmitter, single receiver, RS-232 interface IC that operates from a single 3.0V to 5.5V power supply, making it an ideal solution for portable applications where power efficiency is crucial.

Key Features

  • Supply Voltage Range: The MAX3221EEA+T operates with a supply voltage range from 3.0V to 5.5V, accommodating a variety of power environments.
  • Low-Power Shutdown Mode: It features a low-power shutdown mode that reduces power consumption when the device is not in active use, further conserving energy for battery-powered applications.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection exceeding ±15kV using the Human Body Model (HBM), ensuring robustness and reliability in harsh electrical environments.
  • Integrated Charge Pump: With its integrated charge pump circuitry, the MAX3221EEA+T generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional power sources.
  • Flow Control: The IC supports hardware flow control with automatic transmitter shutdown and receiver wake-up, facilitating efficient data communication and management.
  • Package Type: It comes in a space-saving 16-pin SSOP (Shrink Small Outline Package), ideal for compact system designs.

Applications

The MAX3221EEA+T is suitable for a broad range of applications that require reliable RS-232 communication. Its low-power characteristics and small footprint make it perfect for:

  • Battery-Powered Devices
  • Handheld and Portable Equipment
  • Data Cable Extensions
  • Notebook and Laptop Computers
  • PDAs and Mobile Communication Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX3221EEA+T's design, which offers a perfect blend of power efficiency, compactness, and robust protection features. This product is a testament to Maxim's expertise in providing solutions that meet the stringent requirements of modern electronic communication systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5691 $54.9185
80+ $1.2875 $103.0000
125+ $1.2473 $155.9125
170+ $1.2070 $205.1900
215+ $1.1668 $250.8620
290+ $1.0461 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess