The MAX3227ECAE-T from Maxim Integrated is a high-performance, low-power RS-232 transceiver specifically designed to operate in the 3.0V to 5.5V range. This device is ideal for battery-powered applications due to its ultra-low supply current of 1µA, making it an energy-efficient solution for portable devices. With a data rate of 250kbps, the MAX3227ECAE-T ensures reliable and fast data communication for serial port interfaces in a variety of systems.
Key Features
- Low-Voltage Operation: The device operates efficiently across a wide voltage range of 3.0V to 5.5V, catering to different power supply levels.
- Ultra-Low Power Consumption: With a supply current of just 1µA, the transceiver is designed for power-sensitive applications, extending battery life in portable devices.
- High Data Rate: A 250kbps transmission rate allows for rapid data exchange, suitable for modern communication requirements.
- AutoShutdown Plus™: This feature enables the transceiver to enter a low-power shutdown mode when not in use, reducing power consumption further.
- ESD Protection: The MAX3227ECAE-T is equipped with enhanced electrostatic discharge protection, safeguarding the device against voltage spikes and ensuring reliability in harsh environments.
Applications
The MAX3227ECAE-T is versatile and can be used in a variety of applications where efficient power usage and reliable data transmission are critical. Its applications include:
- Battery-Powered Equipment
- Notebook, Subnotebook, and Palmtop Computers
- Handheld Equipment
- Peripherals
- Portable Diagnostics Equipment
Product Specifications
Parameter
Value
Part Number
MAX3227ECAE-T
Operating Voltage
3.0V to 5.5V
Supply Current
1µA
Data Rate
250kbps
Number of Drivers/Receivers
1/1
For further information, technical support, and ordering details, visit Maxim Integrated's official website or contact an authorized distributor.