EN
  • EN
  • DE

MAX3233EEWP+G36

Part No MAX3233EEWP+G36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 20-Pin SOIC W / IC TXRX RS232 DUAL250KBPS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785905-MAX3233EEWP+G36
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3233E
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3233EEWP+G36 CAD Model

Description

Maxim Integrated MAX3233EEWP+G36 Overview

The MAX3233EEWP+G36 is a high-performance, 3V-powered EIA/TIA-232 and V.28/V.24 communications interface with low power requirements, high data-rate capabilities, and enhanced electrostatic discharge (ESD) protection. This interface IC from Maxim Integrated is designed for applications that require efficient communication via serial ports in a compact package.

Key Features

  • Power Efficiency: The device operates from a single 3.0V to 5.5V power supply, making it suitable for battery-powered and portable applications. It also features a 1µA shutdown mode that significantly reduces power consumption when the device is not in active use.
  • High Data Rates: The MAX3233EEWP+G36 supports data rates up to 1Mbps, which is ideal for high-speed serial communication and can be used in a variety of data-intensive applications.
  • Enhanced ESD Protection: This product is equipped with a robust ESD protection circuitry, ensuring that each transmitter and receiver input/output is protected up to ±15kV using the Human Body Model (HBM), providing reliability and stability in harsh environments.
  • Flexible Interface: It features two drivers and two receivers, which allows for versatile connectivity options with peripheral devices.
  • Small Footprint: The MAX3233EEWP+G36 comes in a 20-pin TSSOP package, offering a compact solution that is beneficial for space-constrained applications.

Applications

With its advanced features, the MAX3233EEWP+G36 is well-suited for a wide range of applications, including:

  • Notebook, sub-notebook, and palmtop computers
  • Battery-powered equipment
  • Hand-held equipment
  • Peripherals
  • Printers

Conclusion

The Maxim Integrated MAX3233EEWP+G36 is a versatile, high-speed serial communication interface that offers a blend of power efficiency, high data rate support, and enhanced protection features. Its compact form factor and robust design make it an excellent choice for designers looking to add reliable serial communication capabilities to their battery-powered or portable devices without compromising on space or power consumption.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess