EN
  • EN
  • DE

MAX3284EAUT+T

Part No MAX3284EAUT+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RECEIVER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 52Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 037749-MAX3284EAUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3284EAUT+T CAD Model

Description

Maxim Integrated's MAX3284EAUT+T: High-Speed, Low-Power Transceiver

The MAX3284EAUT+T from Maxim Integrated is a state-of-the-art transceiver module designed for high-speed communication with low power consumption. This device is part of Maxim's extensive line of integrated circuits that cater to the demanding requirements of modern communication systems. The MAX3284EAUT+T is specifically engineered to provide reliable data transmission at high speeds while maintaining power efficiency, making it an ideal choice for portable and battery-powered applications.

With its small package footprint, the MAX3284EAUT+T comes in a 6-pin SOT-23 package which is suitable for space-constrained applications. This transceiver is capable of operating over a wide temperature range, ensuring consistent performance in various environments. The device's robust design also includes electrostatic discharge (ESD) protection, safeguarding the transceiver against unexpected electrical spikes.

The MAX3284EAUT+T operates with a single +3.3V supply voltage, minimizing power requirements. It features a low-power shutdown mode that further reduces power consumption when the transceiver is not in active use. This makes it an excellent choice for applications where energy efficiency is paramount, such as in wireless communication devices, networking equipment, and industrial control systems.

The transceiver's high-speed operation is complemented by its full-duplex capability, allowing simultaneous transmission and reception of data. This feature is crucial for applications that require constant and uninterrupted data flow, such as high-speed data acquisition systems, telemetry, and real-time communication platforms.

In addition to its performance attributes, the MAX3284EAUT+T is designed for ease of integration into existing systems. It supports industry-standard interface protocols, ensuring compatibility with a broad range of microcontrollers and digital signal processors. Developers can easily incorporate this transceiver into their designs, reducing time-to-market for their products.

Overall, the MAX3284EAUT+T transceiver from Maxim Integrated stands out as a reliable and efficient solution for high-speed data communication. Its combination of speed, power efficiency, and robustness makes it a versatile component suitable for a wide array of applications in today's technology-driven world.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6238 $50.7332
34+ $2.9734 $101.0956
53+ $2.8804 $152.6612
72+ $2.7875 $200.7000
93+ $2.6946 $250.5978
125+ $2.4159 $301.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess