EN
  • EN
  • DE

MAX3286CGI

Part No MAX3286CGI
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LAN LASER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 52 mA
Current - Modulation 30mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number MAX3286
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703132-MAX3286CGI
Ultra Librarian 3D Model Ultra Librarian MAX3286CGI CAD Model

Description

The MAX3286CGI is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This TIA is specifically tailored for optical networking applications that require high sensitivity and wide dynamic range, such as in 10Gbps fiber optic receivers for Ethernet and Fibre Channel networks.

Key Features

  • High Bandwidth: The MAX3286CGI offers a bandwidth that supports data rates up to 10Gbps, making it suitable for high-speed communication systems.
  • Low Noise: With its low-noise performance, the device ensures a high signal-to-noise ratio, critical for maintaining signal integrity in optical communication.
  • Adjustable Transimpedance: The transimpedance gain is adjustable, allowing for optimization according to specific system requirements.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management in system design.
  • Automatic Gain Control (AGC): The built-in AGC helps to maintain a stable output amplitude over a wide range of input power levels.
  • Die Form Factor: The MAX3286CGI is available in die form, offering flexibility for integration into various packages and systems.

Applications

The MAX3286CGI is ideal for use in a range of optical network components and systems, including:

  • 10 Gigabit Ethernet (10GbE) transceivers
  • Fibre Channel transceivers
  • SONET/SDH receivers
  • Optical test and measurement equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3286CGI is built to ensure consistent performance and longevity, even in demanding environments.

Design Support

Designers can take advantage of Maxim Integrated's comprehensive design support, including application notes, reference designs, and simulation tools, to accelerate the integration of the MAX3286CGI into their projects.

You May Also Be Interested in

Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess