EN
  • EN
  • DE

ONET1101LRGER

Part No ONET1101LRGER
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 95mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -25°C to 100°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 060759-ONET1101LRGER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1101LRGER CAD Model

Description

The ONET1101LRGER is a high-performance integrated circuit from Texas Instruments, a leading global semiconductor company known for its innovative and high-quality products.

  • Data Rate: 10.3125 Gbps
  • Power Supply: single 3.3V
  • Package: compact VQFN (Very Thin Quad Flat No Lead)
  • Compliance: RoHS compliant

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6398 $50.5592
10+ $10.3712 $103.7120
15+ $10.0471 $150.7065
21+ $9.7230 $204.1830
27+ $9.3989 $253.7703
36+ $8.4266 $303.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess