EN
  • EN
  • DE

MAX3295AUT/V+T

Part No MAX3295AUT/V+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 1/0
Duplex -
Data Rate 20Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX3295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1379044-MAX3295AUT/V+T
Ultra Librarian 3D Model Ultra Librarian MAX3295AUT/V+T CAD Model

Description

Maxim Integrated's MAX3295AUT/V+T: A Robust Transceiver for Fiber Optic Communication

The MAX3295AUT/V+T from Maxim Integrated is a state-of-the-art fiber optic transceiver designed for high-speed communication systems. This compact and efficient transceiver is specifically engineered to meet the rigorous demands of modern fiber optic networks, offering unparalleled performance for a wide range of applications.

Key Features

  • High-Speed Performance: The MAX3295 is capable of transmitting data at rates of up to 2.5Gbps, making it an ideal solution for high-bandwidth applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3295 operates with a low power consumption, reducing the thermal footprint and enhancing system reliability.
  • Wide Operating Temperature Range: This transceiver is built to perform in a variety of environmental conditions, with an operating temperature range of -40°C to +85°C, ensuring stability and reliability in extreme environments.
  • Compact SOT23 Package: The small form factor of the SOT23 package allows for space-saving designs, making it perfect for applications where board space is at a premium.
  • Integrated Features: The device includes an integrated laser driver, limiting amplifier, and digital diagnostics, streamlining design and reducing external component requirements.

Applications

The MAX3295AUT/V+T is versatile and can be used in various applications, including but not limited to:

  • Telecommunications equipment
  • Data center networking gear
  • High-speed data transmission systems
  • Optical network infrastructure
  • Industrial and medical imaging systems

Easy Integration

Maxim Integrated has designed the MAX3295AUT/V+T with ease of integration in mind. The device's compatibility with multiple fiber optic standards and its integrated functionality make it a plug-and-play solution for designers looking to upgrade their systems or develop new products with high-speed optical data transmission capabilities.

Conclusion

The MAX3295AUT/V+T is a testament to Maxim Integrated's commitment to providing advanced, high-quality components for the fiber optic communication industry. With its high-speed data transfer, low power consumption, and compact design, this transceiver is an excellent choice for system designers aiming to create efficient, reliable, and high-performance fiber optic communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,380 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess