EN
  • EN
  • DE

MAX3320TCAP

Part No MAX3320TCAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series MAX3320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804297-MAX3320TCAP
Ultra Librarian 3D Model Ultra Librarian MAX3320TCAP CAD Model

Description

Maxim Integrated MAX3320TCAP Product Overview

The MAX3320TCAP is a cutting-edge transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial and telecommunications applications. This product is known for its high reliability and versatility, making it an ideal choice for designers looking to implement RS-232 communication protocols in their systems.

Key Features

  • Integrated Protection: The MAX3320TCAP comes with built-in electrostatic discharge (ESD) protection, ensuring that the device is safeguarded against the common electrical disturbances that can occur in harsh industrial environments.
  • High Data Rate: With support for data rates up to 1Mbps, this transceiver is well-suited for applications that require fast data transmission without sacrificing signal integrity.
  • Low Power Consumption: The device operates with a low-power shutdown mode, making it an energy-efficient solution for battery-operated or power-sensitive applications.
  • Flexible Power Supply: The MAX3320TCAP is designed to operate with a wide range of supply voltages, from +3.0V to +5.5V, accommodating various system power requirements.
  • Temperature Range: It functions across an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the MAX3320TCAP makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems
  • Telecommunication Infrastructure
  • Portable Medical Devices

Package and Quality

The MAX3320TCAP is offered in a TQFN-EP package, which is known for its small footprint and excellent thermal performance. This package type is advantageous for space-constrained applications that also require efficient heat dissipation. Maxim Integrated's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

In summary, the MAX3320TCAP from Maxim Integrated stands out as a high-performance RS-232 transceiver that offers protection, speed, and efficiency, making it a top choice for engineers and designers in a multitude of sectors seeking robust serial communication solutions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess