EN
  • EN
  • DE

ATF16V8B

Part No ATF16V8B
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Performance Flash PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149181-ATF16V8B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ATF16V8B CAD Model

Description

The Atmel ATF16V8B is a high-performance, low-power Programmable Logic Device (PLD) designed for a wide range of logic applications. It offers a flexible architecture that allows designers to implement custom logic functions, replacing multiple discrete logic components. The ATF16V8B is based on EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, providing reprogrammability and non-volatility.

Applications

  • Address Decoding: Used in memory systems for address decoding and selection.
  • Glue Logic: Implements custom glue logic functions to interface different components in a system.
  • State Machines: Designs and implements state machines for control applications.
  • Peripheral Control: Controls and interfaces with peripheral devices such as sensors and actuators.
  • Timing Control: Generates and manages timing signals for various system operations.

Features

  • High-Performance: Offers fast propagation delays, enabling high-speed operation.
  • Low-Power: Consumes minimal power, making it suitable for battery-powered applications.
  • EEPROM Technology: Allows for easy reprogrammability and non-volatile storage of logic configurations.
  • Flexible Architecture: Provides a versatile architecture that can be configured to implement various logic functions.
  • Input/Output Pins: Features a configurable number of input and output pins for interfacing with external devices.
  • Programmable Output Enable: Each output can be individually enabled or disabled, allowing for flexible control.
  • Security Features: Includes security features to protect the logic configuration from unauthorized access.

Benefits

  • Reduced Component Count: Replaces multiple discrete logic components, reducing board space and cost.
  • Increased Flexibility: Allows for easy modification and customization of logic functions.
  • Improved Performance: Enables high-speed operation with fast propagation delays.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Simplifies the design process by providing a single, programmable logic device.
  • Faster Time-to-Market: Accelerates the development cycle with easy reprogrammability and customization.

Additional Details

The ATF16V8B operates at a supply voltage of 5V and is available in various package options. It supports a range of operating temperatures. The device is programmed using standard PLD programmers. Its architecture consists of a programmable AND array and a fixed OR array, allowing for the implementation of complex logic functions. The device also includes input registers and output registers to enhance performance and flexibility.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess