EN
  • EN
  • DE

TL052IDRG4

Part No TL052IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267832-TL052IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL052IDRG4 CAD Model

Description

The TL052IDRG4 is a high-performance operational amplifier from Texas Instruments, designed to meet a broad range of applications. This device offers an impressive slew rate and bandwidth, making it suitable for audio processing, active filters, and fast signal conditioning circuits. With its dual operational amplifier configuration, the TL052IDRG4 provides flexibility and efficiency for designers, allowing for the implementation of both single and dual op-amp configurations within a single package.

Key Features

  • High Slew Rate: The TL052IDRG4 boasts a high slew rate of 16 V/µs, which enables rapid changes in voltage, making it ideal for high-speed signal processing applications.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this operational amplifier can handle a wide range of frequencies, which is beneficial for audio and video signal amplification.
  • Low Noise: The device features a low noise voltage of 15 nV/√Hz at 1 kHz, ensuring clear signal amplification with minimal distortion.
  • Low Input Bias Current: The TL052IDRG4 has a low input bias current of 20 pA, which reduces errors in high impedance applications.
  • Output Short-Circuit Protection: This operational amplifier includes output short-circuit protection, enhancing its reliability and robustness in complex circuits.
  • Dual Supply Operation: It operates from a dual power supply ranging from ±5 V to ±15 V, providing flexibility in various circuit designs.

Applications

The TL052IDRG4 is versatile and can be used in a variety of applications, including:

  • Audio and Video Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Instrumentation and Measurement Devices

Package and Quality

The TL052IDRG4 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. It is also part of Texas Instruments' commitment to quality and reliability, ensuring that the product meets stringent industry standards for performance and durability.

Whether you are designing a high-fidelity audio system or a precise instrumentation circuit, the TL052IDRG4 from Texas Instruments is an excellent choice for achieving superior operational amplifier performance.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8438 $55.3140
70+ $1.5129 $105.9030
105+ $1.4656 $153.8880
145+ $1.4184 $205.6680
185+ $1.3711 $253.6535
245+ $1.2292 $301.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess