The SN54HC4075J is a high-quality integrated circuit from Texas Instruments, designed for a wide array of applications requiring triple 3-input OR gates. It is part of the HC family, which is well-known for its high-speed CMOS technology. This particular IC is designed to operate with a power supply range of 2V to 6V, making it versatile for various electronic circuits and devices.
Key Features
- Logic Type: OR Gate
- Number of Gates: 3
- Number of Inputs per Gate: 3
- Supply Voltage Range: 2V to 6V
- Output Current: High-level output current of -5.2 mA at 2V, -26 mA at 4.5V, and -52 mA at 6V; Low-level output current of 5.2 mA at 2V, 26 mA at 4.5V, and 52 mA at 6V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: J-Lead Ceramic Package
- Mounting Type: Through Hole
Applications
The SN54HC4075J is suitable for a variety of applications, including but not limited to:
- Logic function implementation
- Signal processing
- Control systems
- Communication systems
- Embedded systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN54HC4075J is no exception, as it is built to meet stringent industry standards. Its ceramic package ensures durability and improved thermal characteristics, making it suitable for industrial and military-grade applications where temperature extremes are common.
Support and Resources
For engineers and designers, Texas Instruments offers comprehensive technical support and resources. Detailed datasheets, application notes, and design resources for the SN54HC4075J are available on the Texas Instruments website. These resources provide valuable information on integration, usage, and troubleshooting to facilitate a smooth design-in process.