EN
  • EN
  • DE

MAX333AEPP+

Part No MAX333AEPP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 18
Category Integrated Circuits(ICs)
Family Interface - Analog Switches Multiplexers Demultiplexers
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 45 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Voltage - Supply Single (V+) 10 V ~ 30 V
Voltage - Supply Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton Toff) (Max) 175ns 145ns
Charge Injection 2pC
Channel Capacitance (CS(off) CD(on)) 5pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300" 7.62mm)
Manufacturer Device Package 20-PDIP
Catalog Switch
Win Source Part Number 073532-MAX333AEPP+
Ultra Librarian 3D Model Ultra Librarian MAX333AEPP+ CAD Model

Description

Maxim Integrated MAX333AEPP+ Quad SPDT CMOS Analog Switch

The MAX333AEPP+ from Maxim Integrated is a high-performance, quad single-pole double-throw (SPDT) analog switch that is designed to provide precision and flexibility for a wide range of applications. This device is part of Maxim's renowned family of CMOS analog switches, which are known for their low power consumption and high reliability.

With its four independently controllable SPDT switches, the MAX333AEPP+ is capable of passing bipolar signals that range from the negative supply voltage to the positive supply voltage. This makes it an ideal choice for signal routing applications where dual supplies are involved. Each switch can handle Rail-to-Rail analog signals, enhancing the versatility of the device in mixed-signal environments.

The MAX333AEPP+ operates from a single +5V supply or from dual supplies of up to ±15V, providing the flexibility needed for various system requirements. The device also boasts low on-resistance (RON) of only 100 ohms max, which remains flat over the specified signal range (5Ω max RON matching between channels). This low and consistent on-resistance ensures minimal signal distortion and allows for more accurate signal routing.

Additionally, the MAX333AEPP+ features low charge injection, which minimizes the transient switching effects on the signal path, thereby preserving signal integrity. The device also has low crosstalk and off-isolation, which are critical parameters for applications that require high signal purity and minimal interference between channels.

Designed with a wide operating temperature range of -40°C to +85°C, the MAX333AEPP+ is suitable for use in harsh environments. Its 20-pin P-DIP package allows for easy integration into a variety of circuit designs. Applications for the MAX333AEPP+ include audio and video signal routing, data acquisition systems, communication systems, and any other systems that require high-performance analog switching.

Overall, the MAX333AEPP+ from Maxim Integrated is a robust and reliable solution for designers looking to incorporate high-quality analog switching functionality into their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess