Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Open Drain, Tri-State
Data Rate 16Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD (SMT)
Case / Package 12-UCSP
Win Source Part Number 210919-MAX3378EEBC+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3378EEBC+ CAD Model

Description

Maxim Integrated MAX3378EEBC+ Level Translator

The MAX3378EEBC+ is a high-performance, low-power level translator from Maxim Integrated, designed for bidirectional voltage-level translation. It is an ideal solution for applications requiring the interfacing of devices operating at different voltage levels within a system. The MAX3378EEBC+ is especially suited for portable and battery-powered devices due to its low power consumption and compact form factor.

Key Features

  • Wide Voltage Range: The device supports 1.2V to 3.6V on the V<sub>CC side and 1.65V to 5.5V on the VL side, providing a versatile interface between low-voltage and higher-voltage components.
  • Auto-Direction Sensing: The MAX3378EEBC+ automatically senses signal direction, eliminating the need for direction control signals and simplifying design.
  • Low Quiescent Current: With a quiescent current of less than 1µA, the device is optimized for power-sensitive applications.
  • High-Speed Operation: It supports push-pull applications with speeds up to 50Mbps, making it suitable for high-speed signal translation.
  • ESD Protection: The device features integrated ESD protection circuits, safeguarding the interface against electrostatic discharge events.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by allowing for direct traces between connectors and the device.

Applications

  • Mobile Phones and Accessories
  • GPS Systems
  • Portable Media Players
  • Notebook and Tablet Computers
  • Data Communication Systems

The MAX3378EEBC+ level translator is housed in a 12-bump, chip-scale package (UCSP), which provides a space-saving solution on printed circuit boards. This package, combined with the device's low-power operation and high-speed capabilities, makes it an excellent choice for modern electronic designs that require efficient and reliable level translation between different logic levels.

Whether you are developing a consumer electronics device or a complex data communication system, the MAX3378EEBC+ from Maxim Integrated offers a straightforward and efficient solution for voltage level translation, ensuring compatibility across various components and extending the usability of your electronic designs.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 10uH 10% 7.96MHz 14Q-Factor Ferrite 0.4A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 10.0UH10% 400MA 2.
Need more? Email Us
ECAD model for 0805CT-103EKFS
Littelfuse Inc.
Silicon Avalanche Diodes - 1000W Surface Mount Transient Voltage Suppressor | TVS DIODE 5.8V 10.5V DO214AA
Need more? Email Us
ECAD model for 1KSMBJ6.8A
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 600Ohm 100MHz 5A 0.0062Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Need more? Email Us
ECAD model for 2744555577
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
U-blox
RF RECEIVER GPS 45LGA
Need more? Email Us
ECAD model for UBX-G6010-NT-B7300CF
Maxim Integrated
IC REG LINEAR
Lowest to $26.0776
ECAD model for VT252FQR-ADJ
Murata Power Solutions Inc.
DC DC CONVERTER 12V 96W
Need more? Email Us
ECAD model for ULQ-12/8-D24N-C
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
Murata Electronics North America
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2A 0.07Ohm DCR 1211 T/R / FIXED IND
Need more? Email Us
ECAD model for 1225AS-H-2R2M=P2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4392 $51.2232
50+ $2.0014 $100.0700
78+ $1.9389 $151.2342
107+ $1.8763 $200.7641
138+ $1.8138 $250.3044
185+ $1.6262 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,769 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention