EN
  • EN
  • DE

AA4005GTR-E1

Part No AA4005GTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description 2.7W Stereo Audio Power Amplifier with Shutdown, 4 Selectable Gain Setups | IC AUDIO AMP CLASS AB 20TSSOP / 2.7W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN, 4 SELECTABLE GAIN SETUPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2.7W x 2 at 3Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-TSSOP-EP
Manufacturer Package 20-TSSOP Exposed Pad
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 169240-AA4005GTR-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AA4005
Introduction Date August 19, 2008
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AA4005GTR-E1 CAD Model

Description

Product Overview: AA4005GTR-E1

Product AA4005GTR-E1, from Diodes Incorporated, is a cutting-edge electronic component designed for high-performance applications across various industries. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

The AA4005GTR-E1 is a surface-mount device (SMD) that offers a compact footprint, making it an ideal choice for space-constrained applications. Its design is optimized for easy integration into a wide range of electronic circuits, providing designers with a versatile component that can be used in multiple configurations.

Key Features

  • High Efficiency: The AA4005GTR-E1 is engineered to deliver high efficiency, which is crucial for reducing power consumption and heat generation in electronic systems.
  • Durability: Constructed with robust materials, this product is designed to withstand the rigors of continuous operation, ensuring a long service life and reliability.
  • RoHS Compliant: Adherence to the Restriction of Hazardous Substances (RoHS) directive makes the AA4005GTR-E1 an environmentally friendly choice, minimizing the use of harmful substances in electronics manufacturing.

Applications

The versatility of the AA4005GTR-E1 allows it to be utilized in a wide array of applications, including but not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Support

Diodes Incorporated ensures that each AA4005GTR-E1 unit is manufactured to the highest quality standards, undergoing rigorous testing to guarantee performance under various conditions. Customers can also rely on Diodes Incorporated's comprehensive technical support to assist with integration and troubleshooting, ensuring a smooth design-in process and optimal use of the product.

In summary, the AA4005GTR-E1 from Diodes Incorporated represents a blend of efficiency, durability, and versatility, making it a prime choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess