EN
  • EN
  • DE

ADP3166JRU-REEL7

Part No ADP3166JRU-REEL7
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 5-Bit Programmable 2-, 3-, 4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, AMD
Parts Input Voltage (V) 12V
Number of Outputs 4
Voltage - Output 0.8V ~ 1.55V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADP3166
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 077670-ADP3166JRU-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3166JRU-REEL7 CAD Model

Description

ON Semiconductor ADP3166JRU-REEL7

The ON Semiconductor ADP3166JRU-REEL7 is a highly integrated, multi-phase synchronous buck switching regulator controller designed to deliver high-performance solutions for advanced CPU core power supplies. It is tailored to meet the rigorous specifications of high-speed and high-density applications, particularly in the computing and networking sectors.

With its precision voltage regulation, the ADP3166JRU-REEL7 ensures tight control over output voltages, making it an ideal choice for powering the latest generation of CPUs that require efficient and reliable voltage regulation. The device is capable of driving up to 6 parallel power MOSFETs and employs an innovative multi-phase architecture that reduces the ripple current in both input and output capacitors, thus minimizing component size and cost.

One of the key features of this controller is its active current balancing between the phases, which improves the thermal management and reliability of the system by evenly distributing the load. This is particularly important in high-current applications where thermal performance is critical. The ADP3166JRU-REEL7 also supports a wide range of input voltages, accommodating various system architectures and ensuring compatibility with a broad spectrum of power sources.

The device offers programmable frequency setpoint and a precision reference voltage, ensuring that the power supply can be fine-tuned for optimal performance. Additionally, it includes a range of protective features such as overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

ON Semiconductor's ADP3166JRU-REEL7 is provided in a TSSOP-28 package and is available in tape and reel format, denoted by the 'REEL7' suffix, which is suitable for automated, high-volume manufacturing processes. Its compact form factor and high level of integration make it an excellent choice for space-constrained applications where efficiency and reliability are paramount.

In summary, the ADP3166JRU-REEL7 from ON Semiconductor is a robust and versatile multi-phase synchronous buck controller that provides advanced features for precise voltage regulation in CPU core power supplies, ensuring stable operation and long-term reliability for high-performance computing systems.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess