EN
  • EN
  • DE

YNC05S20-0G

Part No YNC05S20-0G
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 0.7525-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.7525 ~ 3.6V
Current - Output (Maximum) 20A
Power (W) 73W
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Style SMD
Manufacturer Package 6-SMD Module
Parts Dimension 1.30" L x 0.53" W x 0.31" H (33.0mm x 13.5mm x 8.0mm)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 411694-YNC05S20-0G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YNC05S20-0G CAD Model

Description

The Bel Power Solutions YNC05S20-0G is a non-isolated PoL module that is designed for SMD mounting.

  • Features: remote on/off, over current protection (OCP), and over temperature protection (OTP)
  • Application: suitable for ITE (commercial) applications
  • Voltage Input Range: 4.5V to 5.5V
  • Voltage Output Range: 0.7525V to 3.6V
  • Maximum Output Current: 20A
  • Efficiency: 94%
  • Power: 73W
  • Popularity: low popularity in the market
  • Package: 100 pieces

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess