EN
  • EN
  • DE

MAX3443ECPA

Part No MAX3443ECPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description FAIL-SAFE RS-485/J1708 TRANSCVR / 1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 10Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630555-MAX3443ECPA
Ultra Librarian 3D Model Ultra Librarian MAX3443ECPA CAD Model

Description

The MAX3443ECPA is a robust, high-speed transceiver module from Maxim Integrated that provides reliable RS-485/RS-422 communication. This device is designed to withstand the demanding conditions of industrial environments, offering both half-duplex and full-duplex communication with a data transfer rate of up to 10Mbps. The MAX3443ECPA is an essential component for applications requiring efficient and secure data transmission over long distances or in noisy environments.

Encased in a 8-pin PDIP package, the MAX3443ECPA operates over a wide temperature range of -40°C to +85°C, making it suitable for a variety of industrial applications. It features a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free communication over cable lengths of up to 4000 feet (approximately 1200 meters).

The device incorporates fail-safe circuitry, which guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This feature significantly enhances the reliability of the communication system by preventing false signal detection when the bus is idle, shorted, or undriven.

The MAX3443ECPA also includes a hot-swap feature that eliminates false transitions on the bus during power-up or live insertion. Its drivers and receivers are protected against ±15kV electrostatic discharge (ESD) shocks, exceeding the industry standards and providing an additional layer of protection for the end equipment.

This transceiver is powered by a single 5V supply, and its quiescent current is low, making it an energy-efficient choice for battery-powered applications. The MAX3443ECPA is ideal for use in industrial control systems, factory automation, HVAC systems, and networking equipment where robust communication is paramount.

With its combination of high-speed operation, EMI protection, fail-safe features, and ESD protection, the Maxim Integrated MAX3443ECPA transceiver is a reliable solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess