EN
  • EN
  • DE

LT6654BHLS8-5#PBF

Part No LT6654BHLS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LINEAR TECHNOLOGY LT6654BHLS8-5#PBF Voltage Reference Series, 5V reference, 20ppm/C, LCC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CLCC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 600 µA
Output Current 10 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 5 V
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 20 ppm/°C
Tolerance 0.1 %
Win Source Part Number 999404-LT6654BHLS8-5#PBF
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6654BHLS8-5#PBF CAD Model

Description

The LT6654BHLS8-5#PBF from Linear Technology is a high-precision, low-noise, and low-drift voltage reference designed to ensure stability and accuracy in a wide range of applications. This robust component is an ideal solution for precision data conversion systems in industrial, automotive, and medical applications where consistent and reliable performance is crucial.

Key Features

  • Output Voltage: This device provides a fixed 5V output, which is a common reference voltage for many analog circuits, ensuring compatibility with a variety of systems.
  • High Accuracy: The LT6654BHLS8-5#PBF boasts an initial accuracy of ±0.05%, providing precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient of 2ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Noise: It exhibits an exceptionally low output noise of only 1.5ppm peak-to-peak (0.1Hz to 10Hz), which is essential for high-resolution data converters and sensitive measurement equipment.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference minimizes drift over time, thus reducing the need for recalibration and enhancing system reliability.
  • Wide Supply Range: The LT6654BHLS8-5#PBF operates with a supply range from 5.5V to 36V, providing flexibility in various power supply configurations.
  • Package: It comes in a compact 8-lead LFCSP package that is designed for space-constrained applications while providing excellent thermal performance.

Applications

The precision and stability of the LT6654BHLS8-5#PBF make it an excellent choice for:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Automotive electronics
  • Medical instrumentation
  • Industrial control systems

In conclusion, the LT6654BHLS8-5#PBF from Linear Technology is a versatile and reliable voltage reference that offers top-tier performance for applications requiring the highest accuracy and stability under varying conditions.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess