Maxim Integrated MAX4702EGE-T Low-Voltage, Quad, SPST Analog Switches
The Maxim Integrated MAX4702EGE-T is a high-performance, quad single-pole single-throw (SPST) analog switch that operates at low voltages, making it ideal for a wide range of applications in the consumer, medical, and industrial sectors. This analog switch is designed to provide precision signal routing with minimal distortion, ensuring reliable and consistent operation in critical systems.
Featuring a wide analog signal range and low on-resistance, the MAX4702EGE-T offers excellent linearity and low signal attenuation. This ensures that signals are switched with high fidelity, preserving the integrity of the signal path in analog and digital applications. The device operates from a single +1.8V to +5.5V supply, making it versatile for use in both portable and fixed power environments.
The MAX4702EGE-T comes in a compact 16-pin QSOP package, which is suitable for high-density PCB layouts where space is at a premium. The small form factor does not compromise its performance, as the device offers a fast switching speed and a low charge injection, which is crucial for precision applications such as sample-and-hold circuits and audio signal routing.
With an extended temperature range of -40°C to +85°C, the MAX4702EGE-T is robust and reliable, capable of operating in harsh environments. Its ESD protection exceeds 2000V per the Human Body Model, providing a high level of protection for sensitive circuitry against electrostatic discharges during handling and operation.
Key features of the MAX4702EGE-T include:
- Low on-resistance (RON) for minimal signal loss
- Single supply voltage operation (+1.8V to +5.5V)
- Fast switching times for responsive performance
- Low power consumption for energy-efficient designs
- High ESD protection for enhanced durability
- Compact 16-pin QSOP packaging for space-saving applications
The MAX4702EGE-T is an excellent choice for designers looking for a reliable and efficient solution to manage multiple analog signal paths in their systems. Whether used in audio equipment, data acquisition systems, or communication devices, this analog switch from Maxim Integrated delivers performance and quality that engineers can trust.