EN
  • EN
  • DE

MAX20022ATIA

Part No MAX20022ATIA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702424-MAX20022ATIA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20022ATIA CAD Model

Description

Product Overview: MAX20022ATIA from Maxim Integrated

The MAX20022ATIA is a sophisticated automotive-grade power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is tailored for advanced driver-assistance systems (ADAS) and other safety-critical automotive applications, where reliability and performance are paramount.

Key Features

  • High Integration: The MAX20022ATIA combines multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for various automotive power systems.
  • Multiple Output Channels: It features multiple output channels, each with its own voltage regulation, enabling it to power several subsystems simultaneously.
  • Thermal Management: With built-in thermal shutdown and over-temperature protection, the PMIC ensures reliable operation under varying temperature conditions.
  • Robust Safety Features: The MAX20022ATIA includes a variety of safety features such as under-voltage lockout, over-voltage protection, and short-circuit protection, making it ideal for safety-critical applications.

Applications

The MAX20022ATIA is designed primarily for the automotive sector, where it can be used in:

  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Camera Modules
  • Automotive Sensor Power Supplies
  • Automotive Infotainment Systems

Quality and Standards

As an automotive-grade product, the MAX20022ATIA meets stringent quality and reliability standards. It is AEC-Q100 qualified, ensuring that it performs under the extreme conditions typical of automotive environments.

Design and Support

Maxim Integrated provides comprehensive design support for the MAX20022ATIA, including datasheets, application notes, and design tools. This support helps designers to quickly integrate the PMIC into their systems and bring their automotive products to market faster.

With its high integration, robust safety features, and support for critical automotive applications, the MAX20022ATIA from Maxim Integrated is a prime choice for engineers looking to enhance the reliability and performance of their automotive power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0933 $50.9330
24+ $4.1792 $100.3008
38+ $4.0486 $153.8468
52+ $3.9180 $203.7360
67+ $3.7874 $253.7558
89+ $3.3956 $302.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess