EN
  • EN
  • DE

MAX2607EUT+T

Part No MAX2607EUT+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO IF W/DIFF OUT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 150MHz to 300MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Case / Package SOT-23-6
Win Source Part Number 021371-MAX2607EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2607EUT+T CAD Model

Description

The MAX2607EUT+T is a compact, high-performance voltage-controlled oscillator (VCO) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This VCO is part of a family of monolithic integrated circuits intended for a wide range of applications, including wireless communication, phase-locked loops (PLLs), and signal generation.

Key Features

  • Frequency Range: The MAX2607EUT+T operates within a frequency range of 45MHz to 650MHz, making it versatile for various RF applications.
  • Integrated Varactor: The device includes an on-chip varactor and feedback capacitors that minimize the number of external components required, thus simplifying the design and reducing the overall solution footprint.
  • Low Phase Noise: With its low phase noise performance, the MAX2607EUT+T ensures high-quality signal generation, which is critical for communication systems where signal integrity is paramount.
  • Adjustable Output Power: The output power level can be adjusted through an external control voltage, providing designers with greater flexibility in optimizing signal strength for their specific application.
  • Low Supply Voltage: It operates from a single +2.7V to +5.5V supply voltage, accommodating a range of power environments and making it suitable for battery-operated devices.
  • Compact SOT23-6 Package: The device is available in a small SOT23-6 package, which is ideal for space-constrained applications.

Applications

The MAX2607EUT+T is well-suited for a variety of applications, including:

  • Wireless communication devices
  • Base stations
  • Portable radios
  • PLLs in consumer electronics
  • Test and measurement equipment

Why Choose MAX2607EUT+T?

Designers looking for a reliable and efficient VCO will find the MAX2607EUT+T to be an excellent choice due to its integration, performance, and compact size. Maxim Integrated's commitment to quality ensures that this VCO delivers consistent performance for a range of RF and signal generation needs. Whether for professional or consumer-grade applications, the MAX2607EUT+T stands out as a versatile and dependable component in any RF designer's toolkit.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7147 $52.0058
33+ $3.0480 $100.5840
51+ $2.9527 $150.5877
70+ $2.8575 $200.0250
91+ $2.7622 $251.3602
122+ $2.4765 $302.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess