EN
  • EN
  • DE

MAX349CPN

Part No MAX349CPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX349
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213289-MAX349CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX349CPN CAD Model

Description

MAX349CPN Multiplexer from Maxim Integrated

The MAX349CPN is a high-performance, low-power, 8-channel multiplexer (MUX) from Maxim Integrated, designed to cater to a variety of applications where signal routing is required. This multiplexer is part of Maxim's precision analog switching portfolio and is well-suited for systems that demand high reliability and accuracy.

Built with Maxim's proprietary process technology, the MAX349CPN offers excellent electrostatic discharge (ESD) protection and ensures robust performance even in harsh electrical environments. With a single-ended 8-channel configuration, this MUX allows users to select one of eight inputs to be passed to the output, making it ideal for data acquisition systems, test equipment, and communication devices.

The device operates with a single supply voltage ranging from +4.5V to +36V or a dual supply from ±4.5V to ±20V, providing flexibility for various power environments. Moreover, the MAX349CPN features low on-resistance (RON) and low charge injection, which minimizes signal distortion and ensures high signal integrity.

The MUX also boasts a fast transition time, which is critical for applications requiring quick switching between channels. The on-resistance is matched between channels to within 5 ohms and remains flat over the specified signal range, ensuring consistent performance and simplifying design considerations.

For digital interfacing, the MAX349CPN is TTL and CMOS compatible, allowing it to be easily integrated into a wide range of digital systems. The device is offered in a 16-pin PDIP (Plastic Dual In-line Package), which is widely used and allows for easy mounting on printed circuit boards.

Maxim Integrated's commitment to quality means that the MAX349CPN is designed for long-term reliability. This multiplexer is an excellent choice for designers looking for a high-quality, versatile MUX that delivers consistent performance and integrates seamlessly into their applications.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess