EN
  • EN
  • DE

MAX3516EUP

Part No MAX3516EUP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description MAX3516 UPSTREAM CATV AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Variable Gain Amplifier
Applications CATV
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Standard Package 480 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630607-MAX3516EUP
Ultra Librarian 3D Model Ultra Librarian MAX3516EUP CAD Model

Description

The MAX3516EUP from Maxim Integrated is a state-of-the-art Cable Television (CATV) upstream amplifier designed to provide high-quality signal amplification for cable modems and set-top boxes. This device is part of the MAX3516 series, which is renowned for its low noise figures and high linearity, making it an ideal solution for DOCSIS 3.0/3.1 and EuroDOCSIS transmission systems.

Encased in a compact 20-pin TSSOP package, the MAX3516EUP offers a frequency range from 5MHz to 65MHz, which is critical for supporting the wide range of upstream channels in modern cable networks. Its high output capability ensures that signals are transmitted with sufficient strength over long cable distances, while maintaining clarity and reducing the potential for signal degradation.

The amplifier is engineered to deliver exceptional performance with a low noise figure of typically 4dB, which greatly enhances the signal-to-noise ratio (SNR) of the upstream path. This is particularly important in environments where maintaining a high-quality connection is crucial, such as in high-speed internet and interactive services.

Additionally, the MAX3516EUP features integrated active return loss compensation, which minimizes reflections and improves the return path's insertion loss profile. This leads to a more reliable and consistent communication link between the user's equipment and the cable network infrastructure. The device also includes a shutdown mode for power savings, making it an energy-efficient choice for always-on devices.

The MAX3516EUP is designed with the needs of system designers in mind, offering a flexible solution with adjustable gain control via an external control voltage. This allows for fine-tuning of the amplifier's gain to match specific system requirements, ensuring optimal performance across different cable network configurations.

In summary, the Maxim Integrated MAX3516EUP is a top-tier CATV upstream amplifier that offers excellent linearity, low noise, and high output capability, making it a versatile and reliable component for enhancing cable modem and set-top box performance in a variety of cable network environments.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0519 $57.8545
135+ $0.8632 $116.5320
210+ $0.8361 $175.5810
290+ $0.8092 $234.6680
370+ $0.7822 $289.4140
495+ $0.7013 $347.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess