EN
  • EN
  • DE

LE87270NQC

Part No LE87270NQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16QFN / Telecom IC Line Driver 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Line Driver
Number of Circuits 1
Mounting Type Surface Mount
Supplier Device Package 16-QFN
Base Product Number LE87270
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 813903-LE87270NQC
Ultra Librarian 3D Model Ultra Librarian LE87270NQC CAD Model

Description

The LE87270NQC from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance telecommunication applications. This robust piece of hardware is specifically engineered to facilitate DSL (Digital Subscriber Line) services, providing reliable and efficient functionality for broadband communication systems.

Key Features

  • DSL Line Driver: The LE87270NQC is optimized for driving lines in DSL access equipment, including ADSL, ADSL2, and VDSL2 applications. Its powerful driving capability ensures high-speed data transmission over telephone lines.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it an excellent choice for eco-friendly and cost-effective solutions in telecommunications infrastructure.
  • High Linearity: With its high linearity performance, the LE87270NQC maintains signal integrity, minimizing distortion and providing clear communication channels for end-users.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, ensuring long-term reliability and stability in various operating conditions.
  • Compact Packaging: Available in a QFN package, the LE87270NQC offers a compact footprint, which is ideal for space-constrained applications without compromising on performance.

Applications

The LE87270NQC is versatile and can be utilized in a variety of telecommunication systems. It is particularly suited for:

  • ADSL/ADSL2+ Line Drivers
  • VDSL/VDSL2 Line Drivers
  • Central Office and Remote Terminal Equipment
  • Customer Premises Equipment (CPE)

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The LE87270NQC is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a reliable and high-performing product. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, making the LE87270NQC a secure choice for telecommunications professionals looking to enhance their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0076 $73.0076
2+ $59.9029 $119.8058
3+ $58.0318 $174.0954
5+ $56.1596 $280.7980
6+ $54.2873 $325.7238
8+ $48.6717 $389.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess