EN
  • EN
  • DE

MAX3521ETP+

Part No MAX3521ETP+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP LNA BROADBAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Frequency 5MHz ~ 85MHz
Gain 63dB
Noise Figure 11dB
RF Type CATV
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Family Part Number MAX3521
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 703319-MAX3521ETP+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3521ETP+ CAD Model

Description

Maxim Integrated MAX3521ETP+ Product Overview

The MAX3521ETP+ is a high-performance, fully integrated upstream amplifier from Maxim Integrated, designed to meet the demanding requirements of cable modem applications. This device is a key component in DOCSIS 3.0 and EuroDOCSIS 3.0 systems, providing a robust solution for upstream signal amplification in cable networks.

Featuring a frequency range of 5MHz to 204MHz, the MAX3521ETP+ is capable of supporting a wide array of upstream channel bandwidths, making it a versatile choice for various communication standards. The device is engineered to deliver superior linearity and low noise figures, which are essential for maintaining the integrity of the transmitted signal over the cable network.

Key Features and Benefits

  • High Linearity: With its excellent linearity, the MAX3521ETP+ ensures minimal distortion in the signal path, which is crucial for high-order modulation schemes used in cable networks.
  • Low Noise Figure: The low noise figure of the device guarantees that the signal-to-noise ratio is maintained, leading to improved overall network performance and reliability.
  • Adjustable Gain: The amplifier provides a programmable gain range, allowing for precise adjustment to match the network's requirements and to optimize the signal strength.
  • Integrated Power Control: An integrated power control feature helps to manage the power levels of the transmitted signal, thus ensuring compliance with network standards and reducing the risk of interference with other channels.
  • Thermal Protection: Built-in thermal protection circuits help to safeguard the device against overheating, thereby enhancing its durability and reliability in the field.

The MAX3521ETP+ comes in a compact 40-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. This makes it an ideal choice for space-constrained applications such as cable modems, set-top boxes, and residential gateways.

With its combination of high performance, integration, and feature set, the MAX3521ETP+ from Maxim Integrated stands out as a leading solution for enabling robust and efficient communication in modern cable networks.

You May Also Be Interested in

RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess