EN
  • EN
  • DE
  • IT

MAX3640UCM

Part No MAX3640UCM
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Data Transport Interface 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Applications Data Transport
Interface LVDS
Voltage - Supply 3V ~ 3.6V
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MAX3640
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211119-MAX3640UCM
Ultra Librarian 3D Model Ultra Librarian MAX3640UCM CAD Model

Description

The MAX3640UCM from Maxim Integrated is a high-performance, low-power, multi-rate laser driver designed for use in fiber optic transmitters. This advanced integrated circuit (IC) is tailored for the precise needs of optical networking systems, including those in the telecommunication and data communication sectors.

Key Features

  • Multi-Rate Flexibility: The MAX3640UCM supports a wide range of data rates, making it a versatile choice for various applications, including Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the design of this laser driver, which operates with minimal power dissipation, thereby reducing thermal challenges and increasing system reliability.
  • Automatic Power Control (APC): This feature ensures consistent optical power output by the laser, compensating for temperature and aging effects, which is critical for maintaining signal integrity over long distances.
  • Extinction Ratio Control: The MAX3640UCM is equipped with an integrated extinction ratio control circuit that helps maintain optimal optical signal quality.
  • Excellent Signal Integrity: The device is designed to deliver clean, high-quality electrical-to-optical signal conversion, which is essential for high-speed data transmission.

Applications

The MAX3640UCM is ideal for a range of optical communication applications, including:

  • 10Gbps, 2.5Gbps, and 1.25Gbps Ethernet transceivers
  • 4.25Gbps, 2.125Gbps, and 1.0625Gbps Fibre Channel transmitters
  • OC-192/STM-64, OC-48/STM-16, OC-24, and OC-12/STM-4 SONET/SDH systems

Package and Quality

The MAX3640UCM comes in a compact, surface-mount package that is conducive to dense PCB layouts, allowing for efficient use of board space in design. Maxim Integrated ensures high-quality manufacturing standards, providing a reliable and robust component for mission-critical optical communication systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3770 $69.5080
9+ $14.2585 $128.3265
13+ $13.8126 $179.5638
18+ $13.3668 $240.6024
23+ $12.9210 $297.1830
30+ $11.5847 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess