EN
  • EN
  • DE

MAX3722UTJ+T

Part No MAX3722UTJ+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX372
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1075318-MAX3722UTJ+T
Ultra Librarian 3D Model Ultra Librarian MAX3722UTJ+T CAD Model

Description

Maxim Integrated's MAX3722UTJ+T: A High-Performance Laser Driver IC

The MAX3722UTJ+T is a state-of-the-art laser driver integrated circuit (IC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact, high-speed IC is specifically tailored for use in fiber optic communication systems, where it drives the laser diode in a transmitter module. The MAX3722UTJ+T offers a perfect blend of performance, power efficiency, and reliability, making it an ideal choice for applications such as Gigabit Ethernet, Fibre Channel, and other high-speed data transmission protocols.

One of the standout features of the MAX3722UTJ+T is its ability to operate at high frequencies, which is crucial for modern communication systems that demand rapid data transfer rates. The device supports modulation currents up to 85mA and bias currents up to 100mA, providing the necessary flexibility to accommodate various laser diodes and transmission speeds. Additionally, the MAX3722UTJ+T boasts a wide bandwidth and low power dissipation, which are critical for maintaining signal integrity and reducing thermal challenges in dense electronic environments.

The MAX3722UTJ+T is designed with a clear focus on ease of use and integration. It comes in a compact, 3mm x 3mm, 10-pin µMAX package, which allows for space-saving in PCB design, an essential factor in the miniaturization of optical transceiver modules. Furthermore, the IC includes integrated safety features such as automatic power control (APC) loop, which ensures consistent optical power output, and extensive laser safety features to protect the laser diode from potential damage caused by overcurrent conditions.

For designers and engineers looking to develop high-speed optical communication systems, the MAX3722UTJ+T offers a reliable solution that simplifies design complexity while delivering exceptional performance. Its robust feature set, coupled with Maxim Integrated's reputation for quality, makes the MAX3722UTJ+T a go-to component for driving the next generation of optical networks.

In summary, the MAX3722UTJ+T from Maxim Integrated is a highly capable laser driver IC that offers a balance of high-speed operation, power efficiency, and compact form factor, making it an indispensable part of the fiber optic communication landscape.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4912 $52.3152
49+ $2.0441 $100.1609
76+ $1.9802 $150.4952
105+ $1.9163 $201.2115
135+ $1.8525 $250.0875
181+ $1.6608 $300.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess