EN
  • EN
  • DE

MAX3747AEUB+

Part No MAX3747AEUB+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX3747
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 483780-MAX3747AEUB+
Ultra Librarian 3D Model Ultra Librarian MAX3747AEUB+ CAD Model

Description

Maxim Integrated's MAX3747AEUB+ High-Sensitivity Limiting Amplifier

The MAX3747AEUB+ is a compact, high-performance limiting amplifier designed by Maxim Integrated for use in fiber optic applications. This advanced IC is ideal for 10Gbps optical receivers and is engineered to provide a combination of high sensitivity, programmable output amplitude, and fast signal restoration for enhanced signal integrity in optical networks.

Key Features

  • High Sensitivity: The MAX3747AEUB+ boasts an exceptional input sensitivity, capable of handling signals as low as a few microamperes, making it suitable for long-haul and metropolitan area network (MAN) fiber optic links where signal attenuation is a concern.
  • Programmable Output Amplitude: With an output voltage swing that can be programmed via an external resistor, this limiting amplifier provides flexibility to designers, allowing them to tailor the output for specific applications and ensure compatibility with a variety of optical modules.
  • Fast Signal Restoration: The device features a loss-of-signal (LOS) detection circuit with programmable threshold and hysteresis, ensuring quick and accurate signal restoration even under fluctuating conditions.
  • Low Power Consumption: As with many Maxim Integrated products, the MAX3747AEUB+ is designed for power efficiency, which is critical for maintaining the thermal integrity of densely packed optical networking equipment.
  • Compact Size: Housed in a tiny 10-pin µMAX package, the MAX3747AEUB+ is optimized for space-constrained applications, allowing for more compact module designs.

Applications

The MAX3747AEUB+ is suitable for a variety of applications, including:

  • 10Gbps Ethernet (10GBASE-LR/ER)
  • 10Gbps Fibre Channel (10GFC)
  • SONET/SDH equipment with rates up to OC-192 / STM-64
  • DWDM systems
  • Other high-speed data communications systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3747AEUB+ is no exception. This device is built to meet stringent industry standards, ensuring both reliability and performance in the field. Whether integrating into new designs or retrofitting into existing systems, the MAX3747AEUB+ provides designers with a robust limiting amplifier solution that enhances the performance and reliability of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess