EN
  • EN
  • DE

MAX3773CEE+

Part No MAX3773CEE+
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Series *
Win Source Part Number 786036-MAX3773CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3773
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3773CEE+ CAD Model

Description

The MAX3773CEE+ from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. This advanced TIA is optimized for use in 10Gbps SFP+ and XFP modules, which are integral components in modern fiber-optic communication systems such as Ethernet, Fibre Channel, and SONET/SDH networks.

One of the standout features of the MAX3773CEE+ is its ability to operate with a wide range of photodiodes, making it a versatile choice for system designers. It supports data rates from 1Gbps to 10.7Gbps, providing flexibility for various network speeds. Its exceptional sensitivity and dynamic range ensure reliable performance even under challenging conditions, such as long-haul transmissions or dense wavelength-division multiplexing (DWDM) systems.

The device boasts an automatic gain control (AGC) that maintains a consistent output amplitude, which is crucial for maintaining signal integrity across different input power levels. Additionally, the MAX3773CEE+ offers a low input-referred noise density and low total harmonic distortion, contributing to its high signal-to-noise ratio and enabling cleaner, more accurate data transmission.

Designed with power efficiency in mind, the MAX3773CEE+ consumes minimal power, which is essential for reducing heat generation and improving the overall reliability of the optical modules. Its compact 16-pin QSOP package allows for easy integration into space-constrained designs, making it an excellent choice for small form factor pluggable modules.

For enhanced functionality, the MAX3773CEE+ includes a loss-of-signal (LOS) detection feature that can be used to trigger alarms or initiate protective measures in the event of signal loss. This feature adds an extra layer of reliability to the communication system, ensuring that potential issues can be quickly identified and addressed.

In summary, the MAX3773CEE+ from Maxim Integrated is a sophisticated TIA solution that offers high-speed performance, low power consumption, and a set of features tailored for the demands of modern optical networking. With its ability to deliver high-quality signal amplification across a range of conditions, it stands as an essential component for developers looking to enhance the performance and efficiency of their fiber-optic communication systems.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess