EN
  • EN
  • DE

MAX3800UHJ+T

Part No MAX3800UHJ+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EQUALIZER DRVR 3.2GBPS 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Supply Voltage - Operating 3.14 V to 3.46 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (5x5)
Win Source Part Number 1067895-MAX3800UHJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3800UHJ+T CAD Model

Description

Maxim Integrated MAX3800UHJ+T: High-Speed Signal Conditioning IC

The MAX3800UHJ+T is a state-of-the-art signal conditioning integrated circuit (IC) designed and manufactured by Maxim Integrated. This powerful chip is engineered to enhance the performance and reliability of high-speed data communication systems. It is a perfect solution for applications that demand high signal integrity, such as backplane interconnects, data centers, and high-performance computing networks.

This IC comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications. The MAX3800UHJ+T operates over a wide temperature range, ensuring reliable performance in diverse operating conditions. Its primary function is to equalize high-speed serial data signals, compensating for the losses incurred during transmission over printed circuit board (PCB) traces, cables, or connectors.

One of the key features of the MAX3800UHJ+T is its ability to support data rates up to 12.5Gbps, making it an ideal choice for next-generation high-speed interfaces like 10 Gigabit Ethernet, Fibre Channel, and InfiniBand. The device employs advanced signal processing techniques, including continuous time linear equalization (CTLE), to mitigate the effects of intersymbol interference (ISI) and to extend the reach of copper interconnects.

The MAX3800UHJ+T also boasts a low-jitter design, which is critical for maintaining the integrity of high-speed signals. Low jitter translates to reduced bit error rates (BER) and enhances the overall data throughput of the communication system. Furthermore, the device features programmable settings that allow system designers to fine-tune the equalization levels to match specific channel conditions, providing a versatile solution for various applications.

For ease of integration, the MAX3800UHJ+T includes a loss of signal (LOS) detection feature, which can be used to trigger system-level protection mechanisms or to initiate diagnostics. This IC is also characterized by its low power consumption, which not only helps in reducing the thermal footprint of the system but also contributes to energy savings in large-scale deployments.

In summary, the Maxim Integrated MAX3800UHJ+T is a high-performance signal conditioning IC that delivers exceptional signal integrity for high-speed data communications. Its robust feature set and adaptability make it a top choice for designers looking to overcome the challenges associated with transmitting data over long distances or through challenging media.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess