Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213389-MAX392CUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX392CUE CAD Model

Description

Maxim Integrated MAX392CUE Precision Quad SPST Switches

The MAX392CUE from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch designed to deliver precision and reliability in a variety of applications. This integrated circuit (IC) features four independently controllable switches, making it an ideal choice for applications where multiple channels need to be switched simultaneously or individually.

Constructed with Maxim Integrated's proprietary silicon-gate process, the MAX392CUE offers low on-resistance of just 100 ohms max, which remains consistent over the specified signal range and from switch to switch. This ensures minimal signal distortion and power loss, making the device suitable for both digital and analog signal switching.

The MAX392CUE operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing flexibility for various system designs. The device also features fast switching speeds, with turn-on and turn-off times typically less than 150ns, enabling rapid signal routing and reducing delays in critical applications.

Designed with a focus on reliability, the MAX392CUE includes features such as break-before-make switching action, which prevents momentary shorting when switching channels. The IC also boasts a high electrostatic discharge (ESD) protection rating, safeguarding the device against static damage and enhancing its durability in harsh environments.

Available in a 16-pin TSSOP package, the MAX392CUE is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes. The device is commonly used in data acquisition systems, communication systems, test equipment, audio signal routing, and other applications that require high-precision signal management.

With its combination of low on-resistance, fast switching, and robust construction, the Maxim Integrated MAX392CUE is a versatile solution for designers seeking to optimize their system's performance with reliable and precise analog switching capabilities.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €5.0105 €50.1053
23+ €4.1112 €94.5565
35+ €3.9827 €139.3961
48+ €3.8542 €185.0039
61+ €3.7258 €227.2709
82+ €3.3404 €273.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 579 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention