EN
  • EN
  • DE

MAX395CAG

Part No MAX395CAG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703467-MAX395CAG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX395CAG CAD Model

Description

The MAX395CAG from Maxim Integrated is a high-performance, 16-channel, serially controlled analog multiplexer (mux) with an industry-leading combination of low on-resistance and low charge injection. This versatile component is designed for applications that require precision signal routing, such as data acquisition systems, process controls, and industrial automation.

Key Features

  • Low On-Resistance: The mux features a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Charge Injection: With a charge injection of just 5pC max, the MAX395CAG offers minimal distortion to the signal being passed through the mux, making it ideal for sensitive applications.
  • Serial Interface: The device is controlled via a 3-wire serial interface, which simplifies connection to microcontrollers or other digital systems and reduces the number of I/O pins required for mux control.
  • Cascadeable: Multiple MAX395CAG devices can be cascaded together, allowing for the expansion of channel count without the need for additional control lines.
  • Single +5V Supply: It operates from a single +5V supply, reducing power supply requirements and simplifying system design.
  • 44-Pin PLCC Package: Housed in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, the MAX395CAG saves valuable board space in densely packed systems.

Applications

The MAX395CAG is suitable for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Industrial Automation

Conclusion

The Maxim Integrated MAX395CAG is a highly reliable and precise 16-channel analog multiplexer that delivers exceptional performance with its low on-resistance and charge injection characteristics. Its serial interface and cascade capability make it an excellent choice for complex systems that require multiple muxes with minimal control overhead. Whether used in test equipment, data acquisition, or industrial control systems, the MAX395CAG stands out for its ease of integration and high-quality signal management.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess