EN
  • EN
  • DE

MAX395EAG+

Part No MAX395EAG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Max) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Voltage - Supply, Single (V+) 2.7 V ~ 16 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 400ns, 400ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 117536-MAX395EAG+
Ultra Librarian 3D Model Ultra Librarian MAX395EAG+ CAD Model

Description

Product Overview: MAX395EAG+ from Maxim Integrated

The MAX395EAG+ is a high-performance, precision analog multiplexer from Maxim Integrated, a renowned leader in the design, manufacturing, and supply of advanced semiconductor solutions. This device is specifically crafted to cater to the needs of complex and demanding applications where low on-resistance and low crosstalk are critical for accurate signal routing.

Key Features

  • Low On-Resistance: The MAX395EAG+ boasts an exceptionally low on-resistance of 100Ω max, which ensures minimal signal attenuation and preserves the integrity of the analog signal being switched.
  • Low Crosstalk: With its low crosstalk between channels, this multiplexer prevents signal interference, making it ideal for precision data acquisition systems and other sensitive applications.
  • Single +5V or Dual ±5V Operation: The device can be operated with a single +5V supply or with dual ±5V supplies, providing flexibility in various system designs.
  • Serial Interface: The MAX395EAG+ uses a serial interface for communication, which reduces the number of pins needed for controlling the device, saving valuable board space.
  • 16-Pin QSOP Package: Encased in a compact 16-pin QSOP package, this multiplexer is designed for space-constrained applications without compromising on performance.

Applications

The MAX395EAG+ is ideally suited for a range of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Process Control Systems
  • Instrumentation
  • Automated Test Equipment (ATE)

With its exceptional performance characteristics, the MAX395EAG+ from Maxim Integrated is a top choice for designers and engineers who require a reliable and precise analog multiplexer for their sophisticated electronic systems. Whether it's for industrial, communication, or consumer electronics applications, this device delivers the accuracy and efficiency needed to achieve optimal system performance.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7361 $53.4722
5+ $21.9373 $109.6865
8+ $21.2518 $170.0144
10+ $20.5663 $205.6630
13+ $19.8807 $258.4491
17+ $17.8241 $303.0097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess