EN
  • EN
  • DE

MAX4066EEE

Part No MAX4066EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703528-MAX4066EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4066EEE CAD Model

Description

The MAX4066EEE is a high-performance quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision and flexibility in various signal switching applications. This device is part of a family of monolithic CMOS switches with an operational temperature range from -40°C to +85°C, making it suitable for a wide array of industrial and commercial environments.

Key Features

  • Low On-Resistance: The MAX4066EEE offers a low on-resistance (RON) of typically 100 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power management in single-supply systems.
  • Fast Switching Times: The switch features fast switching times (tON and tOFF) of typically 150ns and 100ns, respectively, which is beneficial for time-sensitive applications.
  • Low Power Consumption: With a low power consumption of just 0.5µW, the MAX4066EEE is ideal for power-sensitive designs.
  • High Off-Isolation: It provides high off-isolation of -80dB at 1MHz, which reduces crosstalk between channels and improves overall system performance.
  • TTL/CMOS-Logic Compatible: The control inputs are TTL/CMOS-logic compatible, allowing for easy integration with digital systems.

Applications

The MAX4066EEE is versatile and can be used in a variety of applications including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Test equipment
  • Sample-and-hold circuits

Package and Quality

The device is available in a 16-pin QSOP package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability of the MAX4066EEE, which is reflected in their rigorous testing and quality control processes.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the MAX4066EEE datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess