EN
  • EN
  • DE

MAX4142ESD

Part No MAX4142ESD
Manufacturer Maxim Integrated
Description 250MHz, Low-Power, High-Output-Current, Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213499-MAX4142ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4142ESD CAD Model

Description

The MAX4142ESD from Maxim Integrated is a high-precision operational amplifier that offers an exceptional balance of low noise, high output drive, and low power consumption, making it an excellent choice for battery-powered devices and sensor applications. This operational amplifier is designed to operate from a single +2.7V to +5.5V power supply, which allows for use in a wide range of electronic circuits and systems.

Key Features:

  • Low Offset Voltage: The MAX4142ESD boasts a low input offset voltage, ensuring high accuracy in signal amplification and processing tasks.
  • Low Noise Performance: With its low noise characteristics, it is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Output Drive Capability: Despite its low-power operation, this operational amplifier can drive heavy loads, making it versatile for a variety of applications.
  • Single-Supply Operation: The device can be powered from a single supply, simplifying power management in complex systems.
  • Power-Saving Shutdown Mode: To further extend battery life, the MAX4142ESD includes a shutdown mode that significantly reduces power consumption when the amplifier is not in use.

Applications:

The MAX4142ESD operational amplifier is suited to a multitude of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Medical Devices
  • Audio Equipment
  • Data Acquisition Systems
  • Industrial Process Controls

Reliability and Packaging:

Encased in an ESD-protected package, the MAX4142ESD is designed for robust performance in challenging environments. Its compact form factor is well-suited for space-constrained applications, and its design ensures reliable operation over a wide temperature range.

With its combination of precision, low noise, and low-voltage operation, the MAX4142ESD from Maxim Integrated stands out as a versatile operational amplifier that can enhance the performance and efficiency of a broad spectrum of electronic products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess